Category: Connectors,Interconn
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Number of Contacts: 9
Gender: Receptacle
Mounting Type: Requires Holder
Mounting Feature: Vertical
Termination: Solder
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Termination | Solder |