Win Source Electronics Connectors,Interconnects

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Speed: 200MHz Current - Reverse Leakage @ Vr: 10μA @ 15V
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Speed: 200MHz Current - Reverse Leakage @ Vr: 10μA @ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Speed: 200MHz Current - Reverse Leakage @ Vr: 10μA @ 15V

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV)
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 10μA @ 15V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Name Connectors,Interconnects
VF 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products