Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Input Type: Logic
AC Voltage - Input: 85 ~ 264 VAC
Number of Outputs: Single
Voltage - Isolation: 1250Vrms
Applications: Telecom
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |