Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Last Time Buy
Connector Type: Receptacle
Applications: Motor Control
Mounting Type: Fixed
Orientation: Horizontal
Height Above Board: 0.168" (4.27mm)
Shielding: Unshielded
Features: series Field Programmable Gate Array (FPGA) IC 840 10985472 131072 1738-BBGA, FCBGA
Contact Material: Phosphor Bronze
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Fixed |