Category: Connectors,Interconn
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Bandwidth: 47.5Hz ~ 380Hz
Filter Type: Filtered (EMI, RFI) - Commercial
Insertion Loss: 0.3dB
Mounting Type: Requires Holder
Package / Case: 4-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Requires Holder |