Manufacturer: Linear Technology
Category: Circuit Protection -Surge Suppression Ics
Package: Bulk
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Mounting Type: Surface Mount
Supplier Device Package: 16-SO
Base Product Number: LT4356
Applications: Automotive
Product Status: Active
Voltage - Clamping: 27V Adj
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Name | Circuit Protection -Surge Suppression Ics |