Manufacturer: Vishay Beyschlag/Draloric/B
Category: Capacitors --Ceramic Capacitors
Series: WKO
Package: Bulk
Voltage - Rated: 440VAC
Tolerance: ±20%
Capacitance: 4700 pF
Temperature Coefficient: Y5U (E)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Through Hole
Package / Case: Radial, Disc
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Name | Capacitors --Ceramic Capacitors |
| Capacitance Range | 0.0047 microF |