Category: Capacitors Aluminum - Polymer Capacitors
Alternative Parts (Cross-Reference): Cross
Manufacturer: Chemi-Con
Series: HXE
Product Status: Active
Type: Hybrid
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 2000 Hrs @ 135°C
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Name | Capacitors Aluminum - Polymer Capacitors |
| Capacitance Range | 100 microF |