Alternative Parts (Cross-Reference): Cross
Manufacturer: Chemi-Con
Category: Capacitors Aluminum Electrolytic Capacitors
Series: KXJ
Package: Bulk
Product Status: Active
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 12000 Hrs @ 105°C
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Name | Capacitors Aluminum Electrolytic Capacitors |
| Capacitance Range | 120 microF |