Alternative Parts (Cross-Reference): Cross
Category: Capacitors Aluminum Electrolytic Capacitors
Manufacturer: Chemi-Con
Series: GPD
Package: Bulk
Product Status: Active
Capacitance: 3600 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 28mOhm @ 100kHz
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Name | Capacitors Aluminum Electrolytic Capacitors |
| Capacitance Range | 3600 microF |