Alternative Parts (Cross-Reference): Cross
Manufacturer: Chemi-Con
Category: Capacitors Aluminum Electrolytic Capacitors
Series: Alchip™- MVL
Package: Tape & Reel (TR)
Product Status: Active
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Operating Temperature: -40°C ~ 105°C
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Name | Capacitors Aluminum Electrolytic Capacitors |
| Capacitance Range | 47 microF |