Manufacturer: AZ Displays
Win Source Part Number: 860805-ACM1602K-FLY-
Operating Temperature Range: -20°C ~ 70°C
Features: Character LCD Display Module Transflective 5 x 8 Dots STN - Super-Twisted Nematic LED - Yellow/Green - 80.00mm x 36.00mm x 13.50mm
Package: Box
Categories: Optoelectronics
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0020
| Win Source Electronics | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ACM1602K-FLY-YBW |
| Product Name | Display Modules - Display Modules - LCD, OLED Character and Numeric - ACM1602K-FLY-YBW |
| Display Type | Character Display |