Win Source Electronics OEM Parts - OEM Parts (0 - 9) - 100B0R9CT500XT 999186-100B0R9CT500XT

Description
Manufacturer: ATC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999186-100B0R9CT500X T Termination: SMD/SMT Length: 2.79 mm Mounting: SMD (SMT) Capacitance: 900 fF Height: 2.59 mm Width: 2.79 mm Categories: OEM Parts(0-9) Case / Package: 2828 Case / Package: 1111 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V
Request a Quote
Description
Manufacturer: ATC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999186-100B0R9CT500X T Termination: SMD/SMT Length: 2.79 mm Mounting: SMD (SMT) Capacitance: 900 fF Height: 2.59 mm Width: 2.79 mm Categories: OEM Parts(0-9) Case / Package: 2828 Case / Package: 1111 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 100B0R9CT500XT - 999186-100B0R9CT500XT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 100B0R9CT500XT
999186-100B0R9CT500XT
OEM Parts - OEM Parts (0 - 9) - 100B0R9CT500XT 999186-100B0R9CT500XT
Manufacturer: ATC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999186-100B0R9CT500X T Termination: SMD/SMT Length: 2.79 mm Mounting: SMD (SMT) Capacitance: 900 fF Height: 2.59 mm Width: 2.79 mm Categories: OEM Parts(0-9) Case / Package: 2828 Case / Package: 1111 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V

Manufacturer: ATC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999186-100B0R9CT500XT
Termination: SMD/SMT
Length: 2.79 mm
Mounting: SMD (SMT)
Capacitance: 900 fF
Height: 2.59 mm
Width: 2.79 mm
Categories: OEM Parts(0-9)
Case / Package: 2828
Case / Package: 1111
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 999186-100B0R9CT500XT
Product Name OEM Parts - OEM Parts (0 - 9) - 100B0R9CT500XT
Unlock Full Specs
to access all available technical data

Similar Products