Win Source Electronics PMIC - PMIC - Voltage Reference - RH1021CMH-10 997057-RH1021CMH-10

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997057-RH1021CMH-10 Mounting: SMD (SMT) Height: 5.842 mm Number of Pins: 8 Number of Outputs: 1 Output Current: 10 mA Output Voltage: 10 V Categories: PMIC - Voltage Reference Case / Package: TO-5 Alternative Parts (Cross-Reference): RH1021CMH-10RH1021CM H10; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Nominal Supply Current: 1.7 mA Max Junction Temperature (Tj): 150 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997057-RH1021CMH-10 Mounting: SMD (SMT) Height: 5.842 mm Number of Pins: 8 Number of Outputs: 1 Output Current: 10 mA Output Voltage: 10 V Categories: PMIC - Voltage Reference Case / Package: TO-5 Alternative Parts (Cross-Reference): RH1021CMH-10RH1021CM H10; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Nominal Supply Current: 1.7 mA Max Junction Temperature (Tj): 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - RH1021CMH-10 - 997057-RH1021CMH-10 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - RH1021CMH-10
997057-RH1021CMH-10
PMIC - PMIC - Voltage Reference - RH1021CMH-10 997057-RH1021CMH-10
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997057-RH1021CMH-10 Mounting: SMD (SMT) Height: 5.842 mm Number of Pins: 8 Number of Outputs: 1 Output Current: 10 mA Output Voltage: 10 V Categories: PMIC - Voltage Reference Case / Package: TO-5 Alternative Parts (Cross-Reference): RH1021CMH-10RH1021CM H10; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Nominal Supply Current: 1.7 mA Max Junction Temperature (Tj): 150 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997057-RH1021CMH-10
Mounting: SMD (SMT)
Height: 5.842 mm
Number of Pins: 8
Number of Outputs: 1
Output Current: 10 mA
Output Voltage: 10 V
Categories: PMIC - Voltage Reference
Case / Package: TO-5
Alternative Parts (Cross-Reference): RH1021CMH-10RH1021CMH10;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Nominal Supply Current: 1.7 mA
Max Junction Temperature (Tj): 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 997057-RH1021CMH-10
Product Name PMIC - PMIC - Voltage Reference - RH1021CMH-10
Package Type Other; TO-5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019IN8-2.5#PBF - 072161-LT1019IN8-2.5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT580LH - 1206883-LT580LH - Win Source Electronics
Specs
Package Type Other; TO-206AC, TO-52-3 Metal Can
Life Cycle Stage Obsolete
View Details