Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 993257-WL1608FS55NJTFM01

Description
Win Source Part Number: 993257-WL1608FS55NJT FM01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WL-FS Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 55 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 45mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.067" L x 0.037" W (1.70mm x 0.95mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-WL1608FS55NJTFM 01TR
Request a Quote Datasheet
Description
Win Source Part Number: 993257-WL1608FS55NJT FM01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WL-FS Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 55 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 45mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.067" L x 0.037" W (1.70mm x 0.95mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-WL1608FS55NJTFM 01TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
993257-WL1608FS55NJTFM01
Inductors, Coils, Chokes - Fixed Inductors 993257-WL1608FS55NJTFM01
Win Source Part Number: 993257-WL1608FS55NJT FM01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WL-FS Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 55 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 45mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.067" L x 0.037" W (1.70mm x 0.95mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-WL1608FS55NJTFM 01TR

Win Source Part Number: 993257-WL1608FS55NJTFM01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WL-FS
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 55 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 1.6GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 45mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.067" L x 0.037" W (1.70mm x 0.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 10 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-WL1608FS55NJTFM01TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 993257-WL1608FS55NJTFM01
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370340-SPH4012H100MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328853-SWPA6020S2R7NT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Filters - Common Mode Chokes - 1369379-CM422SG472N - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.9000 ohms
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details