Win Source Electronics Through Hole Resistors - LOB3R010FLF 990754-LOB3R010FLF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990754-LOB3R010FLF Termination: Axial Length: 14.224 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Metal Element, Metal Film Number of Terminations: 2 Resistance: 10 MΩ Power Rating: 3 W Number of Pins: 2 Diameter: 5.334 mm Categories: Through Hole Resistors Case / Package: Axial Alternative Parts (Cross-Reference): 605HR010E; 603HR010; 610HR010; MR5FT10L0; LVR03R0100FS70LOB-3- R010-F-LF; LOB-3-R010-FLF; LOB-3R010FLF; LOB3 R010 FLF; LOB3-R010FLF; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210090 REACH SVHC: Unknown Max Power Dissipation: 3 W
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990754-LOB3R010FLF Termination: Axial Length: 14.224 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Metal Element, Metal Film Number of Terminations: 2 Resistance: 10 MΩ Power Rating: 3 W Number of Pins: 2 Diameter: 5.334 mm Categories: Through Hole Resistors Case / Package: Axial Alternative Parts (Cross-Reference): 605HR010E; 603HR010; 610HR010; MR5FT10L0; LVR03R0100FS70LOB-3- R010-F-LF; LOB-3-R010-FLF; LOB-3R010FLF; LOB3 R010 FLF; LOB3-R010FLF; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210090 REACH SVHC: Unknown Max Power Dissipation: 3 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LOB3R010FLF - 990754-LOB3R010FLF - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - LOB3R010FLF
990754-LOB3R010FLF
Through Hole Resistors - LOB3R010FLF 990754-LOB3R010FLF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990754-LOB3R010FLF Termination: Axial Length: 14.224 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Metal Element, Metal Film Number of Terminations: 2 Resistance: 10 MΩ Power Rating: 3 W Number of Pins: 2 Diameter: 5.334 mm Categories: Through Hole Resistors Case / Package: Axial Alternative Parts (Cross-Reference): 605HR010E; 603HR010; 610HR010; MR5FT10L0; LVR03R0100FS70LOB-3- R010-F-LF; LOB-3-R010-FLF; LOB-3R010FLF; LOB3 R010 FLF; LOB3-R010FLF; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210090 REACH SVHC: Unknown Max Power Dissipation: 3 W

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990754-LOB3R010FLF
Termination: Axial
Length: 14.224 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Metal Element, Metal Film
Number of Terminations: 2
Resistance: 10 MΩ
Power Rating: 3 W
Number of Pins: 2
Diameter: 5.334 mm
Categories: Through Hole Resistors
Case / Package: Axial
Alternative Parts (Cross-Reference): 605HR010E; 603HR010; 610HR010; MR5FT10L0; LVR03R0100FS70LOB-3-R010-F-LF; LOB-3-R010-FLF; LOB-3R010FLF; LOB3 R010 FLF; LOB3-R010FLF;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210090
REACH SVHC: Unknown
Max Power Dissipation: 3 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 990754-LOB3R010FLF
Product Name Through Hole Resistors - LOB3R010FLF
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LRF2512LF-01-R012-F - 1070957-LRC-LRF2512LF-01-R012-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LR1206-01-R030-F - 1070901-LRC-LR1206-01-R030-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details