Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989459-LT3060IDC-15#
Packaging: Cut Tape
Mounting: SMD (SMT)
Output Type: Fixed
Height: 800 µm
Number of Pins: 8
Number of Outputs: 1
Output Current: 100 mA
Accuracy: 2 %
Output Voltage: 15 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: DFN
Alternative Parts (Cross-Reference): LT3060IDC-15#TRMPBFL
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 45 V
Min Supply Voltage: 16 V
Dropout Voltage: 300 mV
Max Junction Temperature (Tj): 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 989459-LT3060IDC-15#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-15#TRMPBF |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; DFN |
| Special Features | Multiple Outputs |
| Output Voltage | 15 volts |