Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988631-JA6331-1000T5
Categories: Barrel - Audio Connectors
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 988631-JA6331-1000T5B-7H |
| Product Name | Barrel - Barrel - Audio Connectors - JA6331-1000T5B-7H |
| Connector Type | Audio / Video |