Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986005-NJW1350RB1-TE
Number of Pins: 8
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Dual Supply Voltage: 3 V
Max Dual Supply Voltage: 3.45 V
Min Dual Supply Voltage: 2.5 V
Supply Type: Dual
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 986005-NJW1350RB1-TE1 |
| Product Name | Linear - Linear - Amplifiers - Audio - NJW1350RB1-TE1 |
| RoHS Compliant | RoHS |