Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM324E-TE2 985646-NJM324E-TE2

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985646-NJM324E-TE2 Operating Supply Voltage: 16 V Number of Channels: 4 Number of Pins: 14 Output Current: 40 mA Common Mode Rejection Ratio: 65 dB Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 1.2 mA Min Dual Supply Voltage: 1.5 V Input Offset Voltage (Vos): 7 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985646-NJM324E-TE2 Operating Supply Voltage: 16 V Number of Channels: 4 Number of Pins: 14 Output Current: 40 mA Common Mode Rejection Ratio: 65 dB Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 1.2 mA Min Dual Supply Voltage: 1.5 V Input Offset Voltage (Vos): 7 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM324E-TE2 - 985646-NJM324E-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM324E-TE2
985646-NJM324E-TE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM324E-TE2 985646-NJM324E-TE2
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985646-NJM324E-TE2 Operating Supply Voltage: 16 V Number of Channels: 4 Number of Pins: 14 Output Current: 40 mA Common Mode Rejection Ratio: 65 dB Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 1.2 mA Min Dual Supply Voltage: 1.5 V Input Offset Voltage (Vos): 7 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985646-NJM324E-TE2
Operating Supply Voltage: 16 V
Number of Channels: 4
Number of Pins: 14
Output Current: 40 mA
Common Mode Rejection Ratio: 65 dB
Input Bias Current: 250 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 1.2 mA
Min Dual Supply Voltage: 1.5 V
Input Offset Voltage (Vos): 7 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 985646-NJM324E-TE2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM324E-TE2
Standards RoHS
Supply Voltage (VS) 16 volts
VOS 7 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHMS8#PBF - 1058349-LT1490AHMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004HMS8#PBF - 1059959-LT6004HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CS8#PBF - 1058379-LT1498CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122DS8#TRPBF - 1057867-LT1122DS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 7.8 milliamps
VOS 0.1300 millivolts
View Details