Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 984645-SDCL0402H0N6CT01

Description
Win Source Part Number: 984645-SDCL0402H0N6C T01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL0402H-01 Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 0.6 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 20,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Ceramic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 13GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL0402H0N6CT0 1TR
Request a Quote Datasheet
Description
Win Source Part Number: 984645-SDCL0402H0N6C T01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL0402H-01 Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 0.6 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 20,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Ceramic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 13GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL0402H0N6CT0 1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984645-SDCL0402H0N6CT01
Inductors, Coils, Chokes - Fixed Inductors 984645-SDCL0402H0N6CT01
Win Source Part Number: 984645-SDCL0402H0N6C T01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL0402H-01 Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 0.6 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 20,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Ceramic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 13GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL0402H0N6CT0 1TR

Win Source Part Number: 984645-SDCL0402H0N6CT01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDCL0402H-01
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 0.6 nH
Height - Seated (Max): 0.009" (0.22mm)
Standard Package: 20,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Ceramic
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 13GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDCL0402H0N6CT01TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 984645-SDCL0402H0N6CT01
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details