Win Source Part Number: 982310-HEP-480-24A
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: HEP-480 (480W)
Type: Enclosed
Features: Adjustable Output, IP65, PFC, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 4
Power (Watts): 480W
Voltage - Input: 90 ~ 305 VAC, 127 ~ 431 VDC
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 94%
Minimum Load Required: Yes
Mounting Type: Chassis Mount
Temperature Range - Operating: -55°C ~ 65°C (With Derating)
Dimension: 10.31" L x 4.92" W x 1.72" H (262.0mm x 125.0mm x 43.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 20 A
Mfr: MEAN WELL USA Inc.
Other Names: HEP-480-24A-ND,1866-
Base Product Number: HEP-480
Approval Agency: CB, CE, cURus
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 982310-HEP-480-24A |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |