Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2116M-TE1 982185-NJM2116M-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982185-NJM2116M-TE1 Number of Circuits: 6 Slew Rate: 45 V/µs Gain Bandwidth Product: 40 MHz Number of Channels: 6 Number of Pins: 20 Common Mode Rejection Ratio: 45 dB Input Bias Current: 2 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4.5 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 1.35 V Voltage Gain: 75 dB Input Offset Voltage (Vos): 5 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982185-NJM2116M-TE1 Number of Circuits: 6 Slew Rate: 45 V/µs Gain Bandwidth Product: 40 MHz Number of Channels: 6 Number of Pins: 20 Common Mode Rejection Ratio: 45 dB Input Bias Current: 2 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4.5 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 1.35 V Voltage Gain: 75 dB Input Offset Voltage (Vos): 5 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2116M-TE1 - 982185-NJM2116M-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2116M-TE1
982185-NJM2116M-TE1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2116M-TE1 982185-NJM2116M-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982185-NJM2116M-TE1 Number of Circuits: 6 Slew Rate: 45 V/µs Gain Bandwidth Product: 40 MHz Number of Channels: 6 Number of Pins: 20 Common Mode Rejection Ratio: 45 dB Input Bias Current: 2 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4.5 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 1.35 V Voltage Gain: 75 dB Input Offset Voltage (Vos): 5 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982185-NJM2116M-TE1
Number of Circuits: 6
Slew Rate: 45 V/µs
Gain Bandwidth Product: 40 MHz
Number of Channels: 6
Number of Pins: 20
Common Mode Rejection Ratio: 45 dB
Input Bias Current: 2 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 4.5 mA
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 1.35 V
Voltage Gain: 75 dB
Input Offset Voltage (Vos): 5 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 982185-NJM2116M-TE1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2116M-TE1
Standards RoHS
VOS 5 millivolts
IBIAS 2 µA
GBW 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CS8#PBF - 1058719-LT1787CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACS8#TRPBF - 1057928-LT1167ACS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1806CS6#TRMPBF - 1058805-LT1806CS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CT#PBF - 105318-LT1010CT#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 5 milliamps
IBIAS 500 µA
View Details