Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - NJU7231F18-TE1 982093-NJU7231F18-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982093-NJU7231F18-TE 1 Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Output Current: 100 mA Input Bias Current: 10 µA Output Voltage: 1.8 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 15 V Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Dropout Voltage: 300 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982093-NJU7231F18-TE 1 Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Output Current: 100 mA Input Bias Current: 10 µA Output Voltage: 1.8 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 15 V Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Dropout Voltage: 300 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NJU7231F18-TE1 - 982093-NJU7231F18-TE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJU7231F18-TE1
982093-NJU7231F18-TE1
PMIC - PMIC - Voltage Regulators - Linear - NJU7231F18-TE1 982093-NJU7231F18-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982093-NJU7231F18-TE 1 Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Output Current: 100 mA Input Bias Current: 10 µA Output Voltage: 1.8 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 15 V Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Dropout Voltage: 300 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982093-NJU7231F18-TE1
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 1
Output Current: 100 mA
Input Bias Current: 10 µA
Output Voltage: 1.8 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 15 V
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 200 mW
Dropout Voltage: 300 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 982093-NJU7231F18-TE1
Product Name PMIC - PMIC - Voltage Regulators - Linear - NJU7231F18-TE1
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Special Features Multiple Outputs
Output Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - RH137K - 1024019-RH137K - Win Source Electronics
Specs
Output Polarity Negative
Package Type TO-3; Other; TO-3
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8#TRPBF - 072340-LT1963AES8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-2.5 - 087610-LT1963AEST-2.5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965EQ#TRPBF - 106898-LT1965EQ#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details