Win Source Part Number: 980394-SVMH3216KA231
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SVMH
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,000
Varistor Voltage (Min): 324 V
Varistor Voltage (Typ): 360 V
Varistor Voltage (Max): 396 V
Current - Surge: 200 A
Maximum AC Volts: 230 V
Maximum DC Volts: 300 V
Energy: 0.9J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SVMH3216KA231PT
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 980394-SVMH3216KA231PT201 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 1206 (3216 Metric) |