Win Source Part Number: 979422-ELP-75-36-C
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: ELP-75 (75W)
Type: Enclosed
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 76W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 36V
Efficiency: 90%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 7.68" L x 2.68" W x 1.30" H (195.0mm x 68.0mm x 33.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 2.1 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-1605,ELP-75-36-
Product Status: Obsolete
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 979422-ELP-75-36-C |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |