Win Source Electronics RF Detectors - LTC5530ES6#TRPBF 97863-LTC5530ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 97863-LTC5530ES6#TRP BF Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Input Range: -32dBm to 10dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97863-LTC5530ES6#TRP BF Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Input Range: -32dBm to 10dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5530ES6#TRPBF - 97863-LTC5530ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5530ES6#TRPBF
97863-LTC5530ES6#TRPBF
RF Detectors - LTC5530ES6#TRPBF 97863-LTC5530ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 97863-LTC5530ES6#TRP BF Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Input Range: -32dBm to 10dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 97863-LTC5530ES6#TRPBF
Packaging: Reel - TR
Frequency: 300MHz to 7GHz
RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Input Range: -32dBm to 10dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 97863-LTC5530ES6#TRPBF
Product Name RF Detectors - LTC5530ES6#TRPBF
Frequency 3.00E8 to 7.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 110812-TEA5757H1GE - Win Source Electronics
Specs
Interface PCB, Surface Mount
Operating Temperature -15 to 60 C (5 to 140 F)
View Details