Win Source Part Number: 978387-GSM40B12-P1J
Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Series: GSM40B (40W)
Package: Box
Applications: Medical
Standard Package: 40
Power (Watts): 40 W
Voltage - Output: 12V
Voltage - Input: 80 ~ 264 VAC
Input Type: Cord (Sold Separately)
Polarization: Positive Center
Current - Output (Max): 3.34A
Efficiency: Level VI
Region Utilized: International
Form: Desktop (Class II)
No Load Power Consumption: 100mW (Max)
Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
Input Connector: IEC 320-C8
Cord Length: 39.4" (1.00m)
Temperature Range - Operating: -30°C ~ 70°C
Dimension: 4.92" L x 2.36" W x 1.26" H (125.0mm x 60.0mm x 32.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: GSM40B12-P1J-ND,1866
Base Product Number: GSM40B12
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 978387-GSM40B12-P1J |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters |
| Package Type | Other; Box |