Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - NJU7231F50-TE1 978027-NJU7231F50-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978027-NJU7231F50-TE 1 Output Type: Fixed Number of Outputs: 1 Output Current: 100 mA Input Bias Current: 10 µA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 15 V Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Dropout Voltage: 300 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978027-NJU7231F50-TE 1 Output Type: Fixed Number of Outputs: 1 Output Current: 100 mA Input Bias Current: 10 µA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 15 V Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Dropout Voltage: 300 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NJU7231F50-TE1 - 978027-NJU7231F50-TE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJU7231F50-TE1
978027-NJU7231F50-TE1
PMIC - PMIC - Voltage Regulators - Linear - NJU7231F50-TE1 978027-NJU7231F50-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978027-NJU7231F50-TE 1 Output Type: Fixed Number of Outputs: 1 Output Current: 100 mA Input Bias Current: 10 µA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 15 V Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Dropout Voltage: 300 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978027-NJU7231F50-TE1
Output Type: Fixed
Number of Outputs: 1
Output Current: 100 mA
Input Bias Current: 10 µA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 15 V
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 200 mW
Dropout Voltage: 300 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 978027-NJU7231F50-TE1
Product Name PMIC - PMIC - Voltage Regulators - Linear - NJU7231F50-TE1
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Special Features Multiple Outputs
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data