Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4365CTS8#TRPBF 97764-LTC4365CTS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 97764-LTC4365CTS8#TR PBF Packaging: Reel - TR Applications: Overvoltage, Undervoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.5 V to 34 V Operating Supply Current: 125μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97764-LTC4365CTS8#TR PBF Packaging: Reel - TR Applications: Overvoltage, Undervoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.5 V to 34 V Operating Supply Current: 125μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4365CTS8#TRPBF - 97764-LTC4365CTS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4365CTS8#TRPBF
97764-LTC4365CTS8#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC4365CTS8#TRPBF 97764-LTC4365CTS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 97764-LTC4365CTS8#TR PBF Packaging: Reel - TR Applications: Overvoltage, Undervoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.5 V to 34 V Operating Supply Current: 125μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 97764-LTC4365CTS8#TRPBF
Packaging: Reel - TR
Applications: Overvoltage, Undervoltage Protection
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-8
Supply Voltage - Operating: 2.5 V to 34 V
Operating Supply Current: 125μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 97764-LTC4365CTS8#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4365CTS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2909IDDB-3.3#TRPBF - 1062178-LTC2909IDDB-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#PBF - 113704-LTC1727EMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Management - Specialized - LTC3557EUF-1#TRPBF - 099425-LTC3557EUF-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x4)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1CS8#PBF - 072491-LTC1647-1CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details