Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 974625-SDFL1608LR39KTF

Description
Win Source Part Number: 974625-SDFL1608LR39K TF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDFL Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 390 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 110MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 35 mA Inductance Frequency - Test: 25 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDFL1608LR39KTF DKR,3442-SDFL1608LR3 9KTFCT,3442-SDFL1608 LR39KTFTR
Request a Quote Datasheet
Description
Win Source Part Number: 974625-SDFL1608LR39K TF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDFL Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 390 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 110MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 35 mA Inductance Frequency - Test: 25 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDFL1608LR39KTF DKR,3442-SDFL1608LR3 9KTFCT,3442-SDFL1608 LR39KTFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
974625-SDFL1608LR39KTF
Inductors, Coils, Chokes - Fixed Inductors 974625-SDFL1608LR39KTF
Win Source Part Number: 974625-SDFL1608LR39K TF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDFL Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 390 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 110MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 35 mA Inductance Frequency - Test: 25 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDFL1608LR39KTF DKR,3442-SDFL1608LR3 9KTFCT,3442-SDFL1608 LR39KTFTR

Win Source Part Number: 974625-SDFL1608LR39KTF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDFL
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 390 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 110MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 1Ohm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 35 mA
Inductance Frequency - Test: 25 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDFL1608LR39KTFDKR,3442-SDFL1608LR39KTFCT,3442-SDFL1608LR39KTFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 974625-SDFL1608LR39KTF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1329001-SWPA4026S2R2MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328951-SWPA4030S1R5NT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details