Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974477-NJM2113E-TE2
Operating Supply Voltage: 9 V
Gain: 83 dB
Number of Channels: 2
Number of Pins: 8
Output Power: 400 mW
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 16 V
Min Supply Voltage: 2 V
Nominal Supply Current: 3.4 mA
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 974477-NJM2113E-TE2 |
| Product Name | Linear - Linear - Amplifiers - Audio - NJM2113E-TE2 |
| RoHS Compliant | RoHS |