Win Source Part Number: 974395-LT3782AIUFD#P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 150kHz ~ 500kHz
Control Features: Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 94%
Clock Sync: Yes
Package / Case: 28-WFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 6V ~ 40V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: 2156-LT3782AIUFD#PBF
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 974395-LT3782AIUFD#PBF |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; Bulk |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Reset, Soft Start |