Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3833EFE#PBF 97413-LTC3833EFE

Description
Manufacturer: Linear Technology Win Source Part Number: 97413-LTC3833EFE Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 2MHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-TSSOP-EP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 38 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97413-LTC3833EFE Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 2MHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-TSSOP-EP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 38 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3833EFE#PBF - 97413-LTC3833EFE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3833EFE#PBF
97413-LTC3833EFE
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3833EFE#PBF 97413-LTC3833EFE
Manufacturer: Linear Technology Win Source Part Number: 97413-LTC3833EFE Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 2MHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-TSSOP-EP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 38 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 97413-LTC3833EFE
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-TSSOP-EP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 38 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 97413-LTC3833EFE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3833EFE#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375CS8-5#TRPBF - 1058225-LT1375CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1976EFE#PBF - 002754-LT1976EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVIS8#PBF - 1058215-LT1374HVIS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CG - 020605-LTC3732CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details