Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973447-NJM2768BRB1-T
Operating Supply Voltage: 5 V
Number of Pins: 8
Output Power: 100 mW
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 320 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.8 V
Nominal Supply Current: 2 mA
Supply Type: Single
Input Offset Voltage (Vos): 300 mV
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 973447-NJM2768BRB1-TE2 |
| Product Name | Linear - Linear - Amplifiers - Audio - NJM2768BRB1-TE2 |
| RoHS Compliant | RoHS |