Win Source Electronics PMIC - PMIC - Battery Chargers - LTC3559EUD#TRPBF 97171-LTC3559EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 97171-LTC3559EUD#TRP BF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 5.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97171-LTC3559EUD#TRP BF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC3559EUD#TRPBF - 97171-LTC3559EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC3559EUD#TRPBF
97171-LTC3559EUD#TRPBF
PMIC - PMIC - Battery Chargers - LTC3559EUD#TRPBF 97171-LTC3559EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 97171-LTC3559EUD#TRP BF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 5.5V

Manufacturer: Linear Technology
Win Source Part Number: 97171-LTC3559EUD#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (3x3)
Maximum Supply Voltage: 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 97171-LTC3559EUD#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC3559EUD#TRPBF
Charger Type Linear
Package Type 16-QFN-EP (3x3)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4070IDDB#TRPBF - 783877-LTC4070IDDB#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4000IGN#PBF - 783828-LTC4000IGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LTC4089EDJC#PBF - 072609-LTC4089EDJC#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 22-DFN (6x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.1#PBF - 141125-LTC1731EMS8-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details