Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971002-NJM79M08DL1A-
Length: 6.54 mm
Mounting: SMD (SMT)
Polarity: Negative
Output Type: Fixed
Height: 2.29 mm
Power Rating: 7.5 W
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 2.2 mA
Output Current: 500 mA
Output Voltage: -8.3 V
Width: 6.04 mm
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-252
Max Input Voltage: -35 V
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 7.5 W
Max Output Current: 500 mA
Min Input Voltage: -35 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 971002-NJM79M08DL1A-TE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NJM79M08DL1A-TE1 |
| Regulator Type | Standard |
| Output Polarity | Negative |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; TO-252 |
| Special Features | Multiple Outputs |