Win Source Electronics Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 970812-SPX3940M3-L-1-8/TR

Description
Win Source Part Number: 970812-SPX3940M3-L-1 -8/TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: SPX3940 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 1 A Control Features: Current Limit Voltage - Output (Max): 1.863V Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 1.737V Package / Case: TO-261-4, TO-261AA Temperature Range - Operating: -40°C ~ 125°C Protection Features: Current Limit, Thermal Limit ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8542.39.0001 Mfr: Sipex Other Names: EXASIPSPX3940M3-L-1- 8/TR,2156-SPX3940M3- L-1-8/TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 970812-SPX3940M3-L-1 -8/TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: SPX3940 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 1 A Control Features: Current Limit Voltage - Output (Max): 1.863V Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 1.737V Package / Case: TO-261-4, TO-261AA Temperature Range - Operating: -40°C ~ 125°C Protection Features: Current Limit, Thermal Limit ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8542.39.0001 Mfr: Sipex Other Names: EXASIPSPX3940M3-L-1- 8/TR,2156-SPX3940M3- L-1-8/TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 970812-SPX3940M3-L-1-8/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
970812-SPX3940M3-L-1-8/TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 970812-SPX3940M3-L-1-8/TR
Win Source Part Number: 970812-SPX3940M3-L-1 -8/TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: SPX3940 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 1 A Control Features: Current Limit Voltage - Output (Max): 1.863V Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 1.737V Package / Case: TO-261-4, TO-261AA Temperature Range - Operating: -40°C ~ 125°C Protection Features: Current Limit, Thermal Limit ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8542.39.0001 Mfr: Sipex Other Names: EXASIPSPX3940M3-L-1- 8/TR,2156-SPX3940M3- L-1-8/TR Product Status: Obsolete

Win Source Part Number: 970812-SPX3940M3-L-1-8/TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: SPX3940
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 1 A
Control Features: Current Limit
Voltage - Output (Max): 1.863V
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 1.737V
Package / Case: TO-261-4, TO-261AA
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Current Limit, Thermal Limit
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.39.0001
Mfr: Sipex
Other Names: EXASIPSPX3940M3-L-1-8/TR,2156-SPX3940M3-L-1-8/TR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 970812-SPX3940M3-L-1-8/TR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data