Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM14558MD-TE2 970667-NJM14558MD-TE2

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970667-NJM14558MD-TE 2 Operating Supply Voltage: 7 V Slew Rate: 2.5 V/µs Gain Bandwidth Product: 5 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4.5 mA Max Dual Supply Voltage: 7 V Min Dual Supply Voltage: 2 V Voltage Gain: 100 dB Input Offset Voltage (Vos): 3 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970667-NJM14558MD-TE 2 Operating Supply Voltage: 7 V Slew Rate: 2.5 V/µs Gain Bandwidth Product: 5 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4.5 mA Max Dual Supply Voltage: 7 V Min Dual Supply Voltage: 2 V Voltage Gain: 100 dB Input Offset Voltage (Vos): 3 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM14558MD-TE2 - 970667-NJM14558MD-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM14558MD-TE2
970667-NJM14558MD-TE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM14558MD-TE2 970667-NJM14558MD-TE2
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970667-NJM14558MD-TE 2 Operating Supply Voltage: 7 V Slew Rate: 2.5 V/µs Gain Bandwidth Product: 5 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4.5 mA Max Dual Supply Voltage: 7 V Min Dual Supply Voltage: 2 V Voltage Gain: 100 dB Input Offset Voltage (Vos): 3 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970667-NJM14558MD-TE2
Operating Supply Voltage: 7 V
Slew Rate: 2.5 V/µs
Gain Bandwidth Product: 5 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 250 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 4.5 mA
Max Dual Supply Voltage: 7 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 3 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 970667-NJM14558MD-TE2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM14558MD-TE2
Standards RoHS
Supply Voltage (VS) 7 volts
VOS 3 millivolts
IBIAS 0.2500 µA
GBW 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636CS8#TRPBF - 1058531-LT1636CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152CS8#TRPBF - 1060414-LTC1152CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CN8#PBF - 072263-LT1361CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001ACN8#PBF - 1057550-LT1001ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0100 millivolts
IBIAS 5.00E-4 µA
View Details