Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#PBF 97054-LTC3422EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 97054-LTC3422EDD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 100kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 2.25V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97054-LTC3422EDD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 100kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 2.25V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#PBF - 97054-LTC3422EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#PBF
97054-LTC3422EDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#PBF 97054-LTC3422EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 97054-LTC3422EDD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 100kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 2.25V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 97054-LTC3422EDD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 100kHz to 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 2.25V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 0.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 97054-LTC3422EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#PBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR#PBF - 086773-LT1506CR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3542EDC#TRMPBF - 020591-LTC3542EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#PBF - 086440-LT1374CR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3418EUHF#PBF - 020576-LTC3418EUHF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 38-QFN (5x7)
View Details