Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969286-LT1004MH-1.2
Mounting: SMD (SMT)
Temperature Coefficient: 20 ppm/°C
Number of Pins: 2
Categories: OEM Parts(J-L)
Case / Package: TO-46
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Output Voltage: 1.235 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969286-LT1004MH-1.2 |
| Product Name | OEM Parts - OEM Parts (J - L) - LT1004MH-1.2 |