Win Source Electronics PMIC - PMIC - Supervisors - LTC2928IG 96789-LTC2928IG

Description
Manufacturer: Linear Technology Win Source Part Number: 96789-LTC2928IG Packaging: Tube/Rail Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 96789-LTC2928IG Packaging: Tube/Rail Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2928IG - 96789-LTC2928IG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2928IG
96789-LTC2928IG
PMIC - PMIC - Supervisors - LTC2928IG 96789-LTC2928IG
Manufacturer: Linear Technology Win Source Part Number: 96789-LTC2928IG Packaging: Tube/Rail Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 96789-LTC2928IG
Packaging: Tube/Rail
Type: Sequencer
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 5 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-SSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 96789-LTC2928IG
Product Name PMIC - PMIC - Supervisors - LTC2928IG
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC690CN8#PBF - 072646-LTC690CN8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type DIP; PDIP; 8-PDIP
View Details
PMIC - PMIC - Supervisors - LTC699CN8 - 1209324-LTC699CN8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LT3420EMS#TR - 002766-LT3420EMS#TR - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-1#PBF - 1063410-LTC4223CDHD-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details