Win Source Part Number: 966483-RSP-3000-12
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RSP-3000 (3000W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off
Package: Box
Applications: ITE (Commercial)
Standard Package: 4
Power (Watts): 2400W
Voltage - Input: 180 ~ 264 VAC, 254 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 87.5%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
Dimension: 10.94" L x 7.00" W x 2.50" H (278.0mm x 177.8mm x 63.5mm)
Alternative Parts (Cross-Reference): RSP-2400-12; ZWS100BAF-12; RP08-2412SAW/SMD; RP12-2412SAW/SMD; GWS500-12; RSP-1500-12;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 200 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-4258,RSP-3000-1
Base Product Number: RSP-3000
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 966483-RSP-3000-12 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |