Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966116-LTC3871ELXE#P
Mounting: SMD (SMT)
Height: 1.6 mm
Topology: Buck-Boost
Number of Pins: 48
Number of Outputs: 1
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 500 kHz
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 100 V
Min Supply Voltage: 1.2 V
Nominal Supply Current: 8 mA
Max Junction Temperature (Tj): 150 °C
Max Duty Cycle: 98 %
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 966116-LTC3871ELXE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3871ELXE#PBF |
| Package Type | QFP; Other; LQFP |