Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2284IUP#PBF 96598-LTC2284IUP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 96598-LTC2284IUP#PBF Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 2.85 V to 3.4 V Digital Supply Voltage: 2.85 V to 3.4 V Sampling Rate: 105M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 96598-LTC2284IUP#PBF Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 2.85 V to 3.4 V Digital Supply Voltage: 2.85 V to 3.4 V Sampling Rate: 105M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2284IUP#PBF - 96598-LTC2284IUP#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2284IUP#PBF
96598-LTC2284IUP#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2284IUP#PBF 96598-LTC2284IUP#PBF
Manufacturer: Linear Technology Win Source Part Number: 96598-LTC2284IUP#PBF Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 2.85 V to 3.4 V Digital Supply Voltage: 2.85 V to 3.4 V Sampling Rate: 105M

Manufacturer: Linear Technology
Win Source Part Number: 96598-LTC2284IUP#PBF
Packaging: Tube/Rail
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFN (9x9)
Analog Supply Voltage: 2.85 V to 3.4 V
Digital Supply Voltage: 2.85 V to 3.4 V
Sampling Rate: 105M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 96598-LTC2284IUP#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2284IUP#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details