Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2054IS5#TRPBF 96534-LTC2054IS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 96534-LTC2054IS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 140μA Gain Bandwidth Product (GBP): 500kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 96534-LTC2054IS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 140μA Gain Bandwidth Product (GBP): 500kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2054IS5#TRPBF - 96534-LTC2054IS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2054IS5#TRPBF
96534-LTC2054IS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2054IS5#TRPBF 96534-LTC2054IS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 96534-LTC2054IS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 140μA Gain Bandwidth Product (GBP): 500kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 96534-LTC2054IS5#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 140μA
Gain Bandwidth Product (GBP): 500kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 96534-LTC2054IS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2054IS5#TRPBF
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.1400 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.00E-6 µA
GBW 0.5000 MHz
Unlock Full Specs
to access all available technical data