Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 964690-SDFL1608L47NKTF

Description
Win Source Part Number: 964690-SDFL1608L47NK TF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDFL Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 10 @ 50MHz Frequency - Self Resonant: 260MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50 mA Inductance Frequency - Test: 50 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDFL1608L47NKTF TR
Request a Quote Datasheet
Description
Win Source Part Number: 964690-SDFL1608L47NK TF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDFL Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 10 @ 50MHz Frequency - Self Resonant: 260MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50 mA Inductance Frequency - Test: 50 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDFL1608L47NKTF TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
964690-SDFL1608L47NKTF
Inductors, Coils, Chokes - Fixed Inductors 964690-SDFL1608L47NKTF
Win Source Part Number: 964690-SDFL1608L47NK TF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDFL Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 10 @ 50MHz Frequency - Self Resonant: 260MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50 mA Inductance Frequency - Test: 50 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDFL1608L47NKTF TR

Win Source Part Number: 964690-SDFL1608L47NKTF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDFL
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 47 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 10 @ 50MHz
Frequency - Self Resonant: 260MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 50 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDFL1608L47NKTFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 964690-SDFL1608L47NKTF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370318-MWSD1005C27NJTM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1329012-MWSA0603S-4R7MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Filters - Common Mode Chokes - 1369375-SDCW2012L-2-900TF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
DCR 0.1900 ohms
View Details