Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single 964356-1N4007WS

Description
Win Source Part Number: 964356-1N4007WS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SOD-323 Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 155°C Package / Case: SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: MDD Other Names: 3372-1N4007WSTR,SOD3 23007WSSD7
Request a Quote Datasheet
Description
Win Source Part Number: 964356-1N4007WS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SOD-323 Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 155°C Package / Case: SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: MDD Other Names: 3372-1N4007WSTR,SOD3 23007WSSD7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 964356-1N4007WS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
964356-1N4007WS
Discrete Semiconductor Products - Diodes - Rectifiers - Single 964356-1N4007WS
Win Source Part Number: 964356-1N4007WS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SOD-323 Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 155°C Package / Case: SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: MDD Other Names: 3372-1N4007WSTR,SOD3 23007WSSD7

Win Source Part Number: 964356-1N4007WS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SOD-323
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 155°C
Package / Case: SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: MDD
Other Names: 3372-1N4007WSTR,SOD323007WSSD7

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 964356-1N4007WS
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Varistors, MOVs - 1133393-SDVL3225SD090PTHS401 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details