Manufacturer: ATC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963312-ETN120AFT75
Length: 41.402 mm
Material: Polycarbonate
Duty Cycle: 50 %
Output Current: 1 A
Width: 25.146 mm
Categories: Time Delay Relays
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 23.0124 mm
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 963312-ETN120AFT75 |
| Product Name | Time Delay Relays - ETN120AFT75 |
| Mounting | PCBoard |