SOT-89-3L surface-mount NPN bipolar transistor with a 500 mW collector power dissipation, 3 A collector current rating, and 30 V collector-emitter breakdown voltage. Operates from -55°C to +150°C with a junction-to-ambient thermal resistance of 250 °C/W. Packaged in a tape/reel format with 1,000 pcs per reel. RoHS compliant. DC current gain hFE range is 200-400 for the GR variant. Meets MIL-STD-750 reliability standards.
Win Source Part Number: 962036-D882-GR
Category: Discrete Semiconductor Products>Transistors
Series: SOT-89-3L
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 200mA, 2A
Current - Collector Cutoff (Max): 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 1A, 2V
Frequency - Transition: 90MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3L
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: MDD
Other Names: 3372-D882-GRTR,SOT89
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 962036-D882-GR |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | NPN |
| Package Type | SOT3; SOT89 |
| IC(max) | 3000 milliamps |
| Power Gain | 60 dB |